Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0805.240

Description
The 0805 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Our 0805 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0805 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Our 0805 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0805.240 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0805.240
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0805.240
The 0805 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Our 0805 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0805 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug.
  • Our 0805 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0805.240
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254454 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6779-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details