Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C15 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0266.168

Description
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These grey Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet. Our 0266 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These grey Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet. Our 0266 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C15 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0266.168 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C15 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0266.168
NEMA 5-15P HG CLEAR to IEC-60320-C15 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0266.168
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These grey Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet. Our 0266 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These grey Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet.
  • Our 0266 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0266.168
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C15 HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-109-560 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Locking Plug, 20 AMP 125 Volt/250 Volt L14-20P - L1420P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details