Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0360.120DBSD

Description
The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. Our 0360 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. Our 0360 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0360.120DBSD - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0360.120DBSD
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0360.120DBSD
The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. Our 0360 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential.
  • Our 0360 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0360.120DBSD
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6777-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1815D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details