Quail Electronics to LOCKING NEMA L21-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 2021C

Description
The 2021C is a mechanical, cable mountable version of the Locking NEMA L21-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 208V and carries the UL and C-UL approvals.
Datasheet
Description
The 2021C is a mechanical, cable mountable version of the Locking NEMA L21-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 208V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L21-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles - 2021C - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L21-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
2021C
to LOCKING NEMA L21-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 2021C
The 2021C is a mechanical, cable mountable version of the Locking NEMA L21-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 20A and 208V and carries the UL and C-UL approvals.

  • The 2021C is a mechanical, cable mountable version of the Locking NEMA L21-20R Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 20A and 208V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 2021C
Product Name to LOCKING NEMA L21-20R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IP44 Splashproof Small Box Receptacle - D42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3712-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers