Quail Electronics to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets 206FO

Description
The 206FO is a flanged screw-mounting outlet version of the Locking NEMA L6-20R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 206FO is a flanged screw-mounting outlet version of the Locking NEMA L6-20R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets - 206FO - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets
206FO
to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets 206FO
The 206FO is a flanged screw-mounting outlet version of the Locking NEMA L6-20R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.

  • The 206FO is a flanged screw-mounting outlet version of the Locking NEMA L6-20R Receptacle.
  • Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires.
  • This product is rated at 20A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 206FO
Product Name to LOCKING NEMA L6-20R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A52S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers