Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0329.180BK

Description
The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord. Our 0329 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord. Our 0329 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0329.180BK - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0329.180BK
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0329.180BK
The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord. Our 0329 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord.
  • Our 0329 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0329.180BK
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
IP67 Watertight Straight Receptacle - F32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - 4301.5053 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details