Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0370.180

Description
The 0370 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0370 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0370 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0370 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0370.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0370.180
NEMA 5-15P HG CLEAR to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0370.180
The 0370 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0370 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0370 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are fully approved for use with any equipment that uses an IEC-60320-C16 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Our 0370 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0370.180
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6778-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Heavy Duty Power Connectors - 403057 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details