Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0806.120

Description
The 0806 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0806 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0806 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0806 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0806.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0806.120
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0806.120
The 0806 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 0806 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0806 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent).
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These medical grade power cords are the recommended cords for any healthcare equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices.
  • Our 0806 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0806.120
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Backplane Power Connectors - 1-1410271-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details