Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0283.120F

Description
This variant of the 0283 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
This variant of the 0283 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0283.120F - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0283.120F
NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0283.120F
This variant of the 0283 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • This variant of the 0283 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C13 connector with a Ferrite.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity.
  • Our 0283 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0283.120F
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DLSG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D42S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers