Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0385.180

Description
The 0385 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0385 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Description
The 0385 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0385 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR power cord, part number 0385.180, is designed for hospital environments, featuring a transparent plug and connector. It is constructed with SJTW 14AWG 3C wire, rated for 15A at 125V, and is compliant with UL and C-UL standards. The cord includes a Green Dot marking, indicating it has been tested for safety and reliability in medical applications. The product is RoHS compliant, ensuring it meets environmental regulations. This power cord is suitable for use with medical equipment that requires a C20 inlet.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR power cord, part number 0385.180, is designed for hospital environments, featuring a transparent plug and connector. It is constructed with SJTW 14AWG 3C wire, rated for 15A at 125V, and is compliant with UL and C-UL standards. The cord includes a Green Dot marking, indicating it has been tested for safety and reliability in medical applications. The product is RoHS compliant, ensuring it meets environmental regulations. This power cord is suitable for use with medical equipment that requires a C20 inlet.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0385.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0385.180
NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0385.180
The 0385 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0385 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0385 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet.
  • Our 0385 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0385.180
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Connectors - 1369894 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details