Quail Electronics LOCKING NEMA L21-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs 3021P

Description
The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 208V and carries the UL and C-UL approvals.
Datasheet
Description
The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 208V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L21-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs - 3021P - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L21-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs
3021P
LOCKING NEMA L21-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs 3021P
The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 208V and carries the UL and C-UL approvals.

  • The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug.
  • This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 30A and 208V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 3021P
Product Name LOCKING NEMA L21-30P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Straight Receptacle - F42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers