Quail Electronics LOCKING NEMA L6-15P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs 4570

Description
The 4570 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 4570 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-15P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs - 4570 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-15P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs
4570
LOCKING NEMA L6-15P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs 4570
The 4570 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 250V and carries the UL and C-UL approvals.

  • The 4570 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-15P Plug.
  • This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 15A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 4570
Product Name LOCKING NEMA L6-15P to HOME // Plugs and Receptacles // Plug // Locking Nema Plugs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Circular Power Connectors - 1-213825-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details