Quail Electronics NEMA 5-20P to HOME // Plugs and Receptacles // Inlet // Nema Inlets 5378

Description
The 5378 is a flanged screw-mounting inlet version of the 3-prong North American NEMA 5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 5378 is a flanged screw-mounting inlet version of the 3-prong North American NEMA 5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to HOME // Plugs and Receptacles // Inlet // Nema Inlets - 5378 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to HOME // Plugs and Receptacles // Inlet // Nema Inlets
5378
NEMA 5-20P to HOME // Plugs and Receptacles // Inlet // Nema Inlets 5378
The 5378 is a flanged screw-mounting inlet version of the 3-prong North American NEMA 5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 20A and 125V and carries the UL and C-UL approvals.

  • The 5378 is a flanged screw-mounting inlet version of the 3-prong North American NEMA 5-20P Plug.
  • Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires.
  • This product is rated at 20A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5378
Product Name NEMA 5-20P to HOME // Plugs and Receptacles // Inlet // Nema Inlets
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 1-6609942-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details