Quail Electronics NEMA 5-15P HG CLEAR WITH FERRITE to IEC-60320-C13 CLEAR WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0280.072F

Description
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself. Our 0280 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Description
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself. Our 0280 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG Clear with Ferrite to IEC-60320-C13 Clear with Ferrite power cord, part number 0280.072F, is designed for hospital-grade applications. It features a transparent plug and connector, both equipped with ferrite cores that help reduce electromagnetic interference (EMI) and radio frequency interference (RFI). This cord is constructed with shielded wire, which provides additional protection against external electromagnetic fields and minimizes internal high-frequency noise. Rated for 15A at 125V, this power cord meets North American safety standards, including UL and C-UL approvals. The Green Dot marking on the plug indicates its suitability for use in medical environments, making it a reliable choice for connecting medical equipment. The cord's construction ensures grounding reliability when connected to a receptacle marked "Hospital Grade."

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG Clear with Ferrite to IEC-60320-C13 Clear with Ferrite power cord, part number 0280.072F, is designed for hospital-grade applications. It features a transparent plug and connector, both equipped with ferrite cores that help reduce electromagnetic interference (EMI) and radio frequency interference (RFI). This cord is constructed with shielded wire, which provides additional protection against external electromagnetic fields and minimizes internal high-frequency noise. Rated for 15A at 125V, this power cord meets North American safety standards, including UL and C-UL approvals. The Green Dot marking on the plug indicates its suitability for use in medical environments, making it a reliable choice for connecting medical equipment. The cord's construction ensures grounding reliability when connected to a receptacle marked "Hospital Grade."

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH FERRITE to IEC-60320-C13 CLEAR WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0280.072F - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH FERRITE to IEC-60320-C13 CLEAR WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0280.072F
NEMA 5-15P HG CLEAR WITH FERRITE to IEC-60320-C13 CLEAR WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0280.072F
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself. Our 0280 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself.
  • Our 0280 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0280.072F
Product Name NEMA 5-15P HG CLEAR WITH FERRITE to IEC-60320-C13 CLEAR WITH FERRITE HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Connector - K42S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
10A Chinese Panel Mount Socket - 88040260 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
View Details