Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0332.118C

Description
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0332 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0332 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0332.118C - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0332.118C
NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0332.118C
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet. Our 0332 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C20 inlet.
  • Our 0332 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0332.118C
Product Name NEMA 5-15P HG BLACK to IEC-60320-C19 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Heavy Duty Power Connectors - 2369797 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details
AC Power Entry Modules - 4303.2408 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details