Quail Electronics NEMA 5-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0302.300BS

Description
This variant of the 0302 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0302 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
This variant of the 0302 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0302 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0302.300BS - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0302.300BS
NEMA 5-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0302.300BS
This variant of the 0302 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0302 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • This variant of the 0302 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket).
  • These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • Our 0302 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0302.300BS
Product Name NEMA 5-15P HG BLACK to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Continental European Duplex Socket Gray - 88010290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Power Connectors - 29029 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details