Quail Electronics to LOCKING NEMA L7-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 4779

Description
The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 277V and carries the UL and C-UL approvals.
Datasheet
Description
The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 277V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L7-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles - 4779 - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L7-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
4779
to LOCKING NEMA L7-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 4779
The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 15A and 277V and carries the UL and C-UL approvals.

  • The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 15A and 277V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 4779
Product Name to LOCKING NEMA L7-15R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules KFA 1-POLE 10A POWER ENTRY MODULE - 685-4301.5015 - Utmel Electronic Limited
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel Mount, Flange
View Details
3 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details