Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0313.240

Description
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Description
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR power cord, part number 0313.240, is designed for hospital-grade applications, featuring a transparent construction that allows for visibility of internal components. It is rated for 15A at 125V and complies with UL and C-UL standards, ensuring high-quality construction suitable for medical environments. The cord includes a clear plug and connector, marked with the Green Dot to indicate its hospital-grade status. Additionally, it meets RoHS compliance requirements, making it a reliable choice for medical equipment that requires stringent safety and performance standards.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR power cord, part number 0313.240, is designed for hospital-grade applications, featuring a transparent construction that allows for visibility of internal components. It is rated for 15A at 125V and complies with UL and C-UL standards, ensuring high-quality construction suitable for medical environments. The cord includes a clear plug and connector, marked with the Green Dot to indicate its hospital-grade status. Additionally, it meets RoHS compliance requirements, making it a reliable choice for medical equipment that requires stringent safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0313.240 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0313.240
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0313.240
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0313 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0313.240
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-480304-0 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details