Quail Electronics IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-044

Description
The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the UL, C-UL, TUV, and CCC approvals.
Datasheet
Description
The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the UL, C-UL, TUV, and CCC approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets - WS-044 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
WS-044
IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-044
The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the UL, C-UL, TUV, and CCC approvals.

  • The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug.
  • Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet.
  • This product is rated at 10A and 250V and carries the UL, C-UL, TUV, and CCC approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number WS-044
Product Name IEC-60320-C14 SCREW-ON INLET to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Four Function Power Entry Module - 83510071 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details