Quail Electronics NEMA 5-20P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0382.144

Description
The 0382 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0382 series power cords carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Datasheet
Description
The 0382 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0382 series power cords carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0382.144 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0382.144
NEMA 5-20P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0382.144
The 0382 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0382 series power cords carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.

  • The 0382 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0382 series power cords carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0382.144
Product Name NEMA 5-20P HG CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Heavy Duty Power Connectors - 403025 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details