Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 WITH SAFETY LOCK HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0387.144SL

Description
This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. Our 0387 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. Our 0387 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 WITH SAFETY LOCK HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0387.144SL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 WITH SAFETY LOCK HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0387.144SL
NEMA 5-15P HG BLACK to IEC-60320-C13 WITH SAFETY LOCK HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0387.144SL
This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. Our 0387 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate.
  • Our 0387 series power cords carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0387.144SL
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 WITH SAFETY LOCK HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Function Filtered Single Fuse Power Entry Module - 83543041 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Straight Receptacle - F32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details