Quail Electronics LOCKING NEMA L5-30P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets 305FI

Description
The 305FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 30A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 305FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 30A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-30P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets - 305FI - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-30P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets
305FI
LOCKING NEMA L5-30P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets 305FI
The 305FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 30A and 125V and carries the UL and C-UL approvals.

  • The 305FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-30P Plug.
  • Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires.
  • This product is rated at 30A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 305FI
Product Name LOCKING NEMA L5-30P to HOME // Plugs and Receptacles // Inlet // Locking Nema Inlets
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers