Quail Electronics NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0357.120

Description
The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. Our 0357 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. Our 0357 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors - 0357.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
0357.120
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0357.120
The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. Our 0357 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential.
  • Our 0357 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0357.120
Product Name NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
16A/250V Swiss Splash Resistant Socket - 88011030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 23
View Details
IP67 Watertight 15° Angled Receptacle - F42S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers