Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0361.072

Description
The 0361 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0361 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Description
The 0361 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0361 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG BLACK to IEC-60320-C13 power cord, part number 0361.072, is designed for hospital use, featuring a black plug and connector. It is rated for 10A at 125V and complies with UL and C-UL standards, ensuring high-quality construction suitable for medical environments. The cord includes a green dot marking, indicating it has been tested for safety in hospital settings. Additionally, it is RoHS compliant, adhering to environmental regulations. This power cord is appropriate for various medical equipment applications, making it a reliable choice for engineers in healthcare projects.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P HG BLACK to IEC-60320-C13 power cord, part number 0361.072, is designed for hospital use, featuring a black plug and connector. It is rated for 10A at 125V and complies with UL and C-UL standards, ensuring high-quality construction suitable for medical environments. The cord includes a green dot marking, indicating it has been tested for safety in hospital settings. Additionally, it is RoHS compliant, adhering to environmental regulations. This power cord is appropriate for various medical equipment applications, making it a reliable choice for engineers in healthcare projects.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0361.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0361.072
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0361.072
The 0361 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0361 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0361 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0361 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0361.072
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-136-814-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Backplane Power Connectors - 2314577-1 - TE Connectivity
Specs
Device Type Plug; Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers