Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 DOWN ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0390.036

Description
The 0390 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails down and away from the device. Our 0390 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0390 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails down and away from the device. Our 0390 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 DOWN ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0390.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 DOWN ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0390.036
NEMA 5-15P HG CLEAR to IEC-60320-C13 DOWN ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0390.036
The 0390 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails down and away from the device. Our 0390 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0390 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails down and away from the device.
  • Our 0390 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0390.036
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 DOWN ANGLE CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-778 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
1 Outlet Polarized Grounding Adapter, 2-Prong to 3-Prong Gray - 5501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Solar Connectors - 1-2512498-2 - TE Connectivity
Specs
Applications Residential
View Details