Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 5541.072

Description
The 5541 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 5541 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 5541 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 5541 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 5541.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
5541.072
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 5541.072
The 5541 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 5541 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 5541 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment (from x-ray machines, to life support equipment, to hospital use), that uses a NEMA 5-15P plug.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices.
  • Our 5541 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5541.072
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4679-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
AC Power Entry Modules - 2-6609963-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details