Quail Electronics NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0325.120

Description
The 0325 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself. Our 0325 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0325 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself. Our 0325 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors - 0325.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
0325.120
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0325.120
The 0325 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself. Our 0325 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0325 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any EMI created by the power cord itself.
  • Our 0325 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0325.120
Product Name NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30mm LED Module 800G PB - 800G-DBR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254465 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details