Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 5530.240

Description
The 5530 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Our 5530 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 5530 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Our 5530 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 5530.240 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
5530.240
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 5530.240
The 5530 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Our 5530 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 5530 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use).
  • Our 5530 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5530.240
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-480318-9 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A/250V Italian Plug - 88010772 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details