Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 5537.180

Description
The 5537 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 5537 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 5537 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 5537 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 5537.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
5537.180
NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 5537.180
The 5537 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use). Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices. Our 5537 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 5537 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any three medical devices that use the NEMA 5-15P plug (from x-ray machines, to life support equipment, to hospital use).
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility, such as medical carts and portable hospital devices.
  • Our 5537 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5537.180
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers