Quail Electronics NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0355.120

Description
The 0355 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. Our 0355 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0355 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. Our 0355 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0355.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0355.120
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0355.120
The 0355 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. Our 0355 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0355 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight.
  • Our 0355 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0355.120
Product Name NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2107-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details