Quail Electronics NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0310.120LT

Description
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0310.120LT - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0310.120LT
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0310.120LT
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • The clear plug of this cord is designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED lights up. This allows you to check for connectivity simply by sight.
  • Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0310.120LT
Product Name NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 CLEAR HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Straight Plug for Travel Trailer, 30 Amp 120 Volt - STT30P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
NEMA 5-15 Hospital Grade Right Angled Plug - 88030270A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
IP44 Splashproof Connector - K31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers