Quail Electronics NEMA 5-15P HG GREY WITH FERRITE to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0310.120F1

Description
The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG GREY WITH FERRITE to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0310.120F1 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG GREY WITH FERRITE to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0310.120F1
NEMA 5-15P HG GREY WITH FERRITE to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0310.120F1
The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity.
  • Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0310.120F1
Product Name NEMA 5-15P HG GREY WITH FERRITE to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1365720 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Screw; Screw
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details