Quail Electronics to LOCKING NEMA L15-30R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 3015C

Description
The 3015C is a mechanical, cable mountable version of the Locking NEMA L15-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Datasheet
Description
The 3015C is a mechanical, cable mountable version of the Locking NEMA L15-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L15-30R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles - 3015C - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L15-30R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
3015C
to LOCKING NEMA L15-30R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles 3015C
The 3015C is a mechanical, cable mountable version of the Locking NEMA L15-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress. This product is rated at 30A and 250V and carries the UL and C-UL approvals.

  • The 3015C is a mechanical, cable mountable version of the Locking NEMA L15-30R Receptacle.
  • This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into place using screw-action pressure plates, and a cable clamp disperses any unnecessary stress.
  • This product is rated at 30A and 250V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 3015C
Product Name to LOCKING NEMA L15-30R HOME // Plugs and Receptacles // Receptacle // Locking Nema Receptacles
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
IEC 60320 C6 Screw Mount Inlet - 83011520 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details