Quail Electronics to NEMA 5-15R HOME // Plugs and Receptacles // Outlet // Nema Outlets 5279

Description
The 5279 is a flanged screw-mounting outlet version of the NEMA 5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 5279 is a flanged screw-mounting outlet version of the NEMA 5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to NEMA 5-15R HOME // Plugs and Receptacles // Outlet // Nema Outlets - 5279 - Quail Electronics
Livermore, CA, United States
to NEMA 5-15R HOME // Plugs and Receptacles // Outlet // Nema Outlets
5279
to NEMA 5-15R HOME // Plugs and Receptacles // Outlet // Nema Outlets 5279
The 5279 is a flanged screw-mounting outlet version of the NEMA 5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 5279 is a flanged screw-mounting outlet version of the NEMA 5-15R Receptacle.
  • Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires.
  • This product is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 5279
Product Name to NEMA 5-15R HOME // Plugs and Receptacles // Outlet // Nema Outlets
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1910-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030150 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details