Quail Electronics Datasheets for AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more

Product Name Notes
he 0364 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and an ROJ (Removed Outer Jacket). These power cords receive special approval from UL...
The 0251 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL...
The 0260 series power cords feature the Hospital Grade, Green Dot, Left Angle NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which...
The 0268 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which...
The 0269 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 6-20P and the Right Angle IEC-60320-C13. These power cords receive special approval from UL which is...
The 0270 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from...
The 0271 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0272 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) with an ROJ. These power cords receive special approval from...
The 0274 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0275 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0276 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0278 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0279 series power cords feature the Hospital Grade, Green Dot, Left Angle NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug with Ferrite and the IEC-60320-C13 connector with a Ferrite. These power cords receive special...
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These...
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL...
The 0282 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which...
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0284 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL...
The 0286 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0287 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0288 series power cords feature the Hospital Grade, Green Dot, Down Angle NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
The 0289 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on...
The 0291 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive...
The 0292 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which...
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent). These power cords receive special approval from UL which...
The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13. These power cords receive special approval from UL which is based on high...
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL...
The 0295 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0296 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These...
The 0298 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C19 connector. These power cords receive special approval from UL...
The 0299 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0300 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0301 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0302 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0305 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0306 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0307 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0309 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power...
The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector. These power cords receive...
The 0310.MPB is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15P Black Plug. This mechanical plug is available for manual assembly. Simply open up the...
The 0310.MPC is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug. This mechanical plug is available for manual assembly. Simply open up...
The 0311 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from...
The 0312 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is...
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from...
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0314 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0315 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which...
The 0316 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from...
The 0317 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and the Right Angle IEC-60320-C13 Grey connector. These power cords receive special approval from...
The 0318 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0319 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0320 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0321 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0322 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0323 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. v These Hospital Grade power...
The 0324 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0325 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is...
The 0326 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0327 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which...
The 0328 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which...
The 0329 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P and the Down Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is...
The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0331 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is...
The 0333 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from...
The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0334 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with LED and the NEMA 5-15R Q-Lock Clear (transparent) receptacle with LED. These...
The 0335 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0336 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on...
The 0337 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0338 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0339 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0340 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0341 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from...
The 0342 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0343 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which...
The 0344 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0345 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0349 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on...
The 0350 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which...
The 0351 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords...
The 0352 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is...
The 0353 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which...
The 0353 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from...
The 0353 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0354 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0355 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0356 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0357 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is...
The 0358 series power cords feature the Hospital Grade, Green Dot, Down Angle NEMA 5-15P Clear (transparent) Plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0359 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0360 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0361 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on...
The 0362 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which...
The 0363 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0365 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0366 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL...
The 0367 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0368 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0369 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0369 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P plug and the Up Angle IEC-60320-C13 connector. These power cords receive special approval from UL which...
The 0370 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from...
The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0371 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and the Right Angle IEC-60320-C13 Whte connector. These power cords receive special approval from...
The 0373 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0374 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0377 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is...
The 0378 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0379 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from...
The 0381 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is...
The 0382 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL...
The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL...
The 0385 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from...
The 0386 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Connector. These power cords receive special approval from UL...
The 0387 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on...
The 0388 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is...
The 0389 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0390 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval...
The 0391 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0392 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 0393 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is...
The 0394 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Down Angle IEC-60320-C13. These power cords receive special approval from UL which is...
The 0395 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from...
The 0396 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0397 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL...
The 0398 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0398 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for...
The 0399 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal...
The 0800 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from...
The 0801 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0802 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C15 connector. These power cords receive special approval from...
The 0803 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Left Angle IEC-60320-C13 Clear connector. These power cords receive special approval from...
The 0804 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0805 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0806 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent). These power cords receive special approval from...
The 0807 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 0812 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special...
The 1090 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C5 Clear (transparent) connector. These power cords receive special approval from...
The 2014C is a mechanical, cable mountable version of the Locking NEMA L14-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 2014P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 2015P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 2021C is a mechanical, cable mountable version of the Locking NEMA L21-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 2021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 205C is a mechanical, cable mountable version of the Locking NEMA L5-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 205FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's...
The 205FIBL is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's...
The 205P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 206C is a mechanical, cable mountable version of the Locking NEMA L6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 206FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L6-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's...
The 206FO is a flanged screw-mounting outlet version of the Locking NEMA L6-20R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground...
The 206P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 207P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L7-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 207R is a mechanical, cable mountable version of the Locking NEMA L7-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 208P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L8-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 3014C is a mechanical, cable mountable version of the Locking NEMA L14-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 3014P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 3015C is a mechanical, cable mountable version of the Locking NEMA L15-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 3015P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 3016P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L16-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 305C is a mechanical, cable mountable version of the Locking NEMA L5-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 305FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L5-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's...
The 305FO is a flanged screw-mounting outlet version of the Locking NEMA L5-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground...
The 305P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 306C is a mechanical, cable mountable version of the Locking NEMA L6-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 306FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L6-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's...
The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground...
The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 309F16 is a mechanical, cable mountable version of the IEC60309-16A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,...
The 309F32 is a mechanical, cable mountable version of the IEC60309-32A-250V Female Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,...
The 309M16 is a mechanical, cable mountable version of the IEC60309-16A-250V Male Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws,...
The 309M32 is a mechanical, cable mountable version of the IEC60309-32A-250V Male Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws,...
The 320IEC15 is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 4300.0603W is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 4570 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 4579 is a mechanical, cable mountable version of the Locking NEMA L6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 4715 is a flanged screw-mounting outlet version of the Locking NEMA L5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground...
The 4720 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L5-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 4729 is a mechanical, cable mountable version of the Locking NEMA L5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 4733.0000 is a mechanical, cable mountable version of the Right Angle IEC-60320-C14 Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the...
The 4770 is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L7-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 5-15P is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the...
The 5-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by...
The 5266 is a mechanical, cable mountable version of the standard, domestic, 3-prong, North American Plug (NEMA 5-15P). This mechanical plug is available for manual assembly. Simply open up the...
The 5269 is a mechanical, cable mountable version of the NEMA 5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,...
The 5279 is a flanged screw-mounting outlet version of the NEMA 5-15R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires.
The 5352 is a duplex wall mountable outlet version of two NEMA 5-15R/5-20R T-Slot Receptacles. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground...
The 5366 is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by...
The 5369 is a mechanical, cable mountable version of the NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The 5378 is a flanged screw-mounting inlet version of the 3-prong North American NEMA 5-20P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live,...
The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and...
The 5466 is a mechanical, cable mountable version of the 3-prong North American NEMA 6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by...
The 5469 is a mechanical, cable mountable version of the NEMA 6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,...
The 5530 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power...
The 5537 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a W-splitter with three (3) NEMA 5-15R Clear (transparent) receptacles. These power...
The 5541 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval...
The 5662 is a duplex wall mountable outlet version of two NEMA 6-15R Receptacles. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires.
The 5666 is a mechanical, cable mountable version of the 3-prong North American NEMA 6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by...
The 5669 is a mechanical, cable mountable version of the NEMA 6-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,...
The 6-15P is a mechanical, cable mountable version of the 3-prong North American NEMA 6-15P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by...
The 6-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by...
The 6-20R is a mechanical, cable mountable version of the NEMA 6-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws,...
The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs...
The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal...
The 6200.4315W-187IN is a fuse compatible snap-in version of the fused IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal...
The 6653.3300W is a screw-mounted outlet version of the standard IEC-60320-C19 Connector. Soldered ends or quick disconnect terminals connect the live, neutral, and ground wires to the metal tabs at...
The 8002.MPB is a mechanical, cable mountable plug version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the...
The 8009.MSB is a mechanical, cable mountable version of the European Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and...
The 8219T is a mechanical, cable mountable version of the Clear (transparent) NEMA 5-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing...
The 8315 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-20P Black Plug. This mechanical plug is available for manual assembly. Simply open up the...
The 8315T is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-20P Clear Plug. This mechanical plug is available for manual assembly. Simply open up the...
The 8319 is a mechanical, cable mountable version of the Hospital Grade, Green Dot, NEMA 5-15R/5-20R T-Slot Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the...
The 8500.MPB is a mechanical, cable mountable version of the standard, 3-prong, European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up the casing...
The 8500.MSBW is a mechanical, cable mountable version of the European Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and...
The 8510.MPB is a mechanical, cable mountable version of the standard, 3-prong, Right Angle European Schuko Plug (CEE 7/7). This mechanical plug is available for manual assembly. Simply open up...
The 8520.MPB is a mechanical, cable mountable version of the standard, 3-prong, Swiss Plug (SEV 1011). This mechanical plug is available for manual assembly. Simply open up the casing by...
The 8530.MPB is a mechanical, cable mountable version of the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112). This mechanical plug is available for manual assembly. Simply open up...
The 8530.MPW is a mechanical, cable mountable version of the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112). This mechanical plug is available for manual assembly. Simply open up...
The 8540.MPW is a mechanical, cable mountable version of the 3-prong, White Danish Plug (SRAF 1962/DB 16/87). This mechanical plug is available for manual assembly. Simply open up the casing...
The 8550.MPB is a mechanical, cable mountable version of the standard, 3 prong, Italian Plug (CEI 23-16). This mechanical plug is available for manual assembly. Simply open up the casing...
The 8554.MPB is a mechanical, cable mountable version of the standard, 3 prong, Italian Plug (CEI 23-16). This mechanical plug is available for manual assembly. Simply open up the casing...
The 8560.MPB is a mechanical, cable mountable version of the standard, 3-prong, Israeli Plug (SI 32). This mechanical plug is available for manual assembly. Simply open up the casing by...
The 8560.MPW is a mechanical, cable mountable version of the standard, 3-prong, Israeli Plug (SI 32). This mechanical plug is available for manual assembly. Simply open up the casing by...
The 8580.MPB is a mechanical, cable mountable version of the standard, 3-prong, South African Plug (SANS 60799). This mechanical plug is available for manual assembly. Simply open up the casing...
The 8580.MSB is a mechanical, cable mountable version of the Indian Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and...
The 9650.MPB is a mechanical, cable mountable plug version of the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse. This mechanical plug is available for manual assembly. Simply...
The 9650.MPW is a mechanical, cable mountable plug version of the standard, 3-prong, British Plug (BS 1363) with a 13A Fuse. This mechanical plug is available for manual assembly. Simply...
The 9650.MSB is a mechanical, cable mountable version of the UK Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and...
The C19A is a mechanical, cable mountable receptacle version of the standard IEC-60320-C19 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The C20A is a mechanical, cable mountable version of the standard IEC-60320-C20 Plug. This product is rated at 20A and 250V.
The CS8264N is a mechanical, cable mountable version of the Locking NEMA L3-50R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The CS8265N is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L3-50P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The CS8364N is a mechanical, cable mountable version of the California Standard 8364 Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The CS8365N is a mechanical, cable mountable version of the California Standard 8365 Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the...
The L14-20P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The L14-20R is a mechanical, cable mountable version of the Locking NEMA L14-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The L14-30P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The L15-20P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The L15-20R is a mechanical, cable mountable version of the Locking NEMA L15-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the...
The L15-30P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L15-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The L6-20P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing...
The R4 is a interchangeable socket version of the Universal Receptacle. These Universal sockets use a customized pattern to fit into the Universal power strip. This product is rated at...
The R6 is a interchangeable socket version of the Nema 1-15R and the specialized L-Shaped Safety Socket. These Universal sockets use a customized pattern to fit into the Universal power...
The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs...
The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs...
The WS-044-9 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs...
The WS-046S is a screw-on inlet version of the standard IEC-60320-C16 Plug. These inlets are ideal for connecting high temperature devices to high temp rated power cords that use a...
This special variant of the 0310 series features the standard Hospital Grade Green Dot NEMA 5-15P Grey plug and the IEC-60320-C13 Grey connector. These power cords receive special approval from...
This special variant of the 0313 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and an IEC-60320-C13 Clear (transparent) connector. These power cords...
This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital...
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive...
This variant of our 0335 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and a ROJ (Removed Outer Jacket). These...
This variant of the 0281 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug and the Right Angle IEC-60320-C13 Connector. These power cords...
This variant of the 0283 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C13 connector with a Ferrite. These power...
This variant of the 0300 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords...
This variant of the 0300 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords...
This variant of the 0302 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
This variant of the 0303 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
This variant of the 0306 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords...
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive...
This variant of the 0310 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 connector with a Ferrite. These power cords...
This variant of the 0314 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Right Angle IEC-60320-C13 Clear (transparent) connector with a...
This variant of the 0318 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power...
This variant of the 0320 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords...
This variant of the 0340 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords...
This variant of the 0340 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
This variant of the 0346 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
This variant of the 0352 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and the Right IEC-60320-C13 Grey connector with a Ferrite. These power...
This variant of the 0356 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are...
This variant of the 0387 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C13 connector with a Safety Lock Device. These power...
v These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates...