Quail Electronics IEC-60320-C16 SCREW-ON INLET WITH GROUND LEAD to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-046S

Description
The WS-046S is a screw-on inlet version of the standard IEC-60320-C16 Plug. These inlets are ideal for connecting high temperature devices to high temp rated power cords that use a C15. Internally, soldered ends or quick disconnect terminals connect your equipment's live and neutral wires to the metal tabs at the back of the inlet. This part features a hanging ground lead that can mount to your equipment and help disperse shorted current. This product is rated at 10A and 250V and carries the UL, C-UL, and TUV approvals.
Datasheet
Description
The WS-046S is a screw-on inlet version of the standard IEC-60320-C16 Plug. These inlets are ideal for connecting high temperature devices to high temp rated power cords that use a C15. Internally, soldered ends or quick disconnect terminals connect your equipment's live and neutral wires to the metal tabs at the back of the inlet. This part features a hanging ground lead that can mount to your equipment and help disperse shorted current. This product is rated at 10A and 250V and carries the UL, C-UL, and TUV approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C16 SCREW-ON INLET WITH GROUND LEAD to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets - WS-046S - Quail Electronics
Livermore, CA, United States
IEC-60320-C16 SCREW-ON INLET WITH GROUND LEAD to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
WS-046S
IEC-60320-C16 SCREW-ON INLET WITH GROUND LEAD to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets WS-046S
The WS-046S is a screw-on inlet version of the standard IEC-60320-C16 Plug. These inlets are ideal for connecting high temperature devices to high temp rated power cords that use a C15. Internally, soldered ends or quick disconnect terminals connect your equipment's live and neutral wires to the metal tabs at the back of the inlet. This part features a hanging ground lead that can mount to your equipment and help disperse shorted current. This product is rated at 10A and 250V and carries the UL, C-UL, and TUV approvals.

  • The WS-046S is a screw-on inlet version of the standard IEC-60320-C16 Plug.
  • These inlets are ideal for connecting high temperature devices to high temp rated power cords that use a C15. Internally, soldered ends or quick disconnect terminals connect your equipment's live and neutral wires to the metal tabs at the back of the inlet. This part features a hanging ground lead that can mount to your equipment and help disperse shorted current.
  • This product is rated at 10A and 250V and carries the UL, C-UL, and TUV approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number WS-046S
Product Name IEC-60320-C16 SCREW-ON INLET WITH GROUND LEAD to HOME // Plugs and Receptacles // Inlet // IEC-60320 Inlets
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers