Quail Electronics NEMA 6-15P HG GREY to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0285.120

Description
The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0285 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 250V.
Datasheet
Description
The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0285 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P HG GREY to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors - 0285.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P HG GREY to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
0285.120
NEMA 6-15P HG GREY to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0285.120
The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket). These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0285 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 250V.

  • The 0285 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Grey Plug and a Special ROJ (Removed Outer Jacket).
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • Our 0285 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0285.120
Product Name NEMA 6-15P HG GREY to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365720 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Screw; Screw
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
NEMA 5-15 Angled Plug - 88030100A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details