Quail Electronics NEMA 5-15P HG BLACK to ROJ HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0304.120

Description
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0304 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0304 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to ROJ HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0304.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to ROJ HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0304.120
NEMA 5-15P HG BLACK to ROJ HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0304.120
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0304 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket).
  • These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • Our 0304 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0304.120
Product Name NEMA 5-15P HG BLACK to ROJ HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
NEMA L6-20 Plug - 88030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
IP44 Splashproof Straight Receptacle - F42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers