Quail Electronics NEMA 6-20P HG to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0269.120

Description
The 0269 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 6-20P and the Right Angle IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side. Our 0269 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.
Datasheet
Description
The 0269 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 6-20P and the Right Angle IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side. Our 0269 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P HG to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0269.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P HG to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0269.120
NEMA 6-20P HG to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0269.120
The 0269 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 6-20P and the Right Angle IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side. Our 0269 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.

  • The 0269 series power cords feature the Hospital Grade, Green Dot, Right Angle NEMA 6-20P and the Right Angle IEC-60320-C13.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the recommended cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • These right angle molds are ideal for use in confined spaces because they eliminate stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a right angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to your right hand side.
  • Our 0269 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0269.120
Product Name NEMA 6-20P HG to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Connector - K32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers