Quail Electronics NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0349.180

Description
The 0349 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0349 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0349 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0349 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0349.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0349.180
NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0349.180
The 0349 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0349 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0349 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0349 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0349.180
Product Name NEMA 5-15P HG BLACK to IEC-60320-C13 HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Modules - 3-6609006-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details