Quail Electronics NEMA 6-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0268.079

Description
The 0268 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade power cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0268 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Datasheet
Description
The 0268 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade power cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0268 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors - 0268.079 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
0268.079
NEMA 6-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors 0268.079
The 0268 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade power cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side. Our 0268 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.

  • The 0268 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade power cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment from the back with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Our 0268 series power cords carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0268.079
Product Name NEMA 6-15P HG BLACK to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Black Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details