Quail Electronics to NEMA 1-15R AND L-SHAPED SAFETY SOCKET HOME // Plugs and Receptacles // Outlet // International Outlets R6

Description
The R6 is a interchangeable socket version of the Nema 1-15R and the specialized L-Shaped Safety Socket. These Universal sockets use a customized pattern to fit into the Universal power strip. This product is rated at 15A and 125V and carries the CE Approval.
Datasheet
Description
The R6 is a interchangeable socket version of the Nema 1-15R and the specialized L-Shaped Safety Socket. These Universal sockets use a customized pattern to fit into the Universal power strip. This product is rated at 15A and 125V and carries the CE Approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to NEMA 1-15R AND L-SHAPED SAFETY SOCKET HOME // Plugs and Receptacles // Outlet // International Outlets - R6 - Quail Electronics
Livermore, CA, United States
to NEMA 1-15R AND L-SHAPED SAFETY SOCKET HOME // Plugs and Receptacles // Outlet // International Outlets
R6
to NEMA 1-15R AND L-SHAPED SAFETY SOCKET HOME // Plugs and Receptacles // Outlet // International Outlets R6
The R6 is a interchangeable socket version of the Nema 1-15R and the specialized L-Shaped Safety Socket. These Universal sockets use a customized pattern to fit into the Universal power strip. This product is rated at 15A and 125V and carries the CE Approval.

  • The R6 is a interchangeable socket version of the Nema 1-15R and the specialized L-Shaped Safety Socket.
  • These Universal sockets use a customized pattern to fit into the Universal power strip.
  • This product is rated at 15A and 125V and carries the CE Approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number R6
Product Name to NEMA 1-15R AND L-SHAPED SAFETY SOCKET HOME // Plugs and Receptacles // Outlet // International Outlets
Power Type AC Power Connector
Configuration NEMA
Applications Residential
Mounting Style Cable
Termination Types Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Receptacle - F53.56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details