Quail Electronics NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0352.120

Description
The 0352 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0352 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0352 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0352 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors - 0352.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
0352.120
NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors 0352.120
The 0352 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0352 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0352 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey and the IEC-60320-C13 Grey connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0352 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0352.120
Product Name NEMA 5-15P HG GREY to IEC-60320-C13 GREY HOME // Power Cords // Hospital Grade Power Cords // Grey Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration IEC; NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Screw Mount Power Outlet - 83030610 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Connectors Power - 770090-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
IP67 Watertight Plug - S42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers