Quail Electronics to LOCKING NEMA L5-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets 305FO

Description
The 305FO is a flanged screw-mounting outlet version of the Locking NEMA L5-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 305FO is a flanged screw-mounting outlet version of the Locking NEMA L5-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
to LOCKING NEMA L5-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets - 305FO - Quail Electronics
Livermore, CA, United States
to LOCKING NEMA L5-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets
305FO
to LOCKING NEMA L5-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets 305FO
The 305FO is a flanged screw-mounting outlet version of the Locking NEMA L5-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 125V and carries the UL and C-UL approvals.

  • The 305FO is a flanged screw-mounting outlet version of the Locking NEMA L5-30R Receptacle.
  • Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires.
  • This product is rated at 30A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 305FO
Product Name to LOCKING NEMA L5-30R HOME // Plugs and Receptacles // Outlet // Locking Nema Outlets
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030360 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details