Quail Electronics NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0272.096

Description
The 0272 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) with an ROJ. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket. Our 0272 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.
Datasheet
Description
The 0272 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) with an ROJ. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket. Our 0272 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0272.096
NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0272.096
The 0272 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) with an ROJ. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket. Our 0272 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.

  • The 0272 series power cords feature the Hospital Grade, Green Dot, Up Angle NEMA 5-15P Clear (Ground at 12 o'clock) with an ROJ.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the socket.
  • Our 0272 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0272.096
Product Name NEMA 5-15P HG UP ANGLE CLEAR (GROUND AT 12 O'CLOCK) to ROJ HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers