Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| * Voltage Regulator IC Output | |
| - Converter, Power Supplies Voltage Regulator IC 2 Output 28-HSOP-M | |
| Automotive PMIC 44-HTSSOP-A | |
| Automotive PMIC HTSSOP-A44R | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A HRP-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3F | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A HRP-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA VSON008X2030 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J | |
| Supervisor Open Drain or Open Collector 1 Channel 3-SSOP | |
| Supervisor Open Drain or Open Collector 1 Channel 5-SSOP | |
| Supervisor Open Drain or Open Collector 1 Channel 5-VSOF | |
| Supervisor Open Drain or Open Collector 2 Channel 6-SSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF |
| << Prev | Next >> |