IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD49E30G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD49E30G-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD49E30G-TR | BD49E30G-TR | BD49E30G-TR | BD49E30G-TR | 01AH6557 |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | ||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Supply Voltage | ? to 10 volts | 0.9500 to 10 volts | |||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts |