VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:3Pins; Delay Time:-;RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6561 | BD49K32G-TL | BD49K32G-TL | BD49K32G-TL |
| Product Name | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1Monitors | 1; 1 | ||
| Pins | 3 | |||
| Supply Voltage | 0.9500 to 10 volts | |||
| Threshold | 3.2 volts | 3.2 volts | 3.2 volts |