The ROHM BD48xxx and BD49xxx series Voltage Detector ICs are designed for high accuracy and low current consumption, making them suitable for various applications, particularly in circuits involving microcontrollers. The devices operate within a wide temperature range of -40°C to +105°C and offer detection voltages from 2.3V to 6.0V in 0.1V increments. The BD48xxx series features an N-channel open drain output, while the BD49xxx series provides a CMOS output. Typical current consumption is as low as 0.9µA, enhancing energy efficiency in battery-operated devices. The compact packaging options include SSOP5 and SSOP3, facilitating integration into space-constrained designs. This product is RoHS compliant, ensuring it meets environmental standards.
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K43G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K43G-TL can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
Supervisory Circuits Volt Sup Det 2.3-6V
IC SUPERVISOR 1 CHANNEL 3SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD48K43G-TL | BD48K43G-TL | BD48K43G-TL | 01AH6527 | BD48K43G-TL | BD48K43G-TL |
| Product Name | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | |||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 0.9000 µA | |||||
| Supply Voltage | 2.3 to 10 volts | 0.9500 to 10 volts |