The BD48K34G-TL is a voltage detector integrated circuit from the BD48xxx series by Lingto Electronic Limited. It features high accuracy in voltage detection with a tolerance of ±1.0% and operates with ultra-low current consumption of approximately 0.9OºA. The device supports detection voltages ranging from 2.3V to 6.0V in 0.1V increments, making it suitable for various applications requiring precise voltage monitoring. This product is available in multiple package options, including SSOP5 and SSOP3, which are compact and designed for space-constrained applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environmental conditions. The BD48K34G-TL is particularly useful in circuits involving microcontrollers or logic circuits that necessitate a reset function.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863996-BD48K34G-TL
Series: BD48Kxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 3-SSOP
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD48K34
Categories: Integrated Circuits (ICs)
Case / Package: 3-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD48K34G-TLTR, BD48K34G-TLDKR, BD48K34G-TLCT
IC SUPERVISOR 1 CHANNEL 3SSOP Product overview: BD48K34G-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD48K34G-TL can be used for catalog matching and distributor lookup.
Supervisory Circuits Volt Det Open drain 3.4V SSOP3
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 3SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 863996-BD48K34G-TL | 691-BD48K34G-TL | BD48K34G-TL | BD48K34G-TL | 687-BD48K34G-TL | BD48K34G-TL | 01AH6522 | BD48K34G-TL |
| Product Name | PMIC - PMIC - Supervisors - BD48K34G-TL | Voltage Supervisor IC | Supervisory Circuits | Supervisors | IC SUPERVISOR 1 CHANNEL 3SSOP | PMIC - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain; Inverting | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOP; SSOP; 3-SSOP | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors |